onsemi Signal Switches, Multiplexers, Decoders 7WBD3306AMX1TCG

Description
Bus Switch 1 x 1:1 8-ULLGA (1.95x1)
Datasheet
Description
Bus Switch 1 x 1:1 8-ULLGA (1.95x1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 7WBD3306AMX1TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
7WBD3306AMX1TCG
Signal Switches, Multiplexers, Decoders 7WBD3306AMX1TCG
Bus Switch 1 x 1:1 8-ULLGA (1.95x1)

Bus Switch 1 x 1:1 8-ULLGA (1.95x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3306AMX1TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
7WBD3306AMX1TCG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD3306AMX1TCG
IC BUS SWITCH 1 X 1:1 8ULLGA

IC BUS SWITCH 1 X 1:1 8ULLGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number 7WBD3306AMX1TCG 7WBD3306AMX1TCG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138PW-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74150DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details