onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD3125USG

Description
IC BUS SWITCH 1 X 1:1 US8
Datasheet
Description
IC BUS SWITCH 1 X 1:1 US8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 7WBD3125USG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
7WBD3125USG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD3125USG
IC BUS SWITCH 1 X 1:1 US8

IC BUS SWITCH 1 X 1:1 US8

Supplier's Site
Signal Switches, Multiplexers, Decoders - 7WBD3125USG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
7WBD3125USG
Signal Switches, Multiplexers, Decoders 7WBD3125USG
Bus Switch 1 x 1:1 US8

Bus Switch 1 x 1:1 US8

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 7WBD3125USG 7WBD3125USG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F258AFMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFP
Operating Current 3 to 24 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HC238DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers