onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WB3305MUTAG

Description
Win Source Part Number: 1040981-7WB3305MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74CBT3306PWR; NC7WB3125K8X; 7WBD3306DTR2G; 7WB3306DTR2G; SN74CBT3306PWRG4; CBTD3306PW,118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-7WB3305MUTAG-OS ,ONSONS7WB3305MUTAG Base Product Number: 7WB3305
Request a Quote Datasheet
Description
Win Source Part Number: 1040981-7WB3305MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74CBT3306PWR; NC7WB3125K8X; 7WBD3306DTR2G; 7WB3306DTR2G; SN74CBT3306PWRG4; CBTD3306PW,118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-7WB3305MUTAG-OS ,ONSONS7WB3305MUTAG Base Product Number: 7WB3305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040981-7WB3305MUTAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040981-7WB3305MUTAG
Win Source Part Number: 1040981-7WB3305MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74CBT3306PWR; NC7WB3125K8X; 7WBD3306DTR2G; 7WB3306DTR2G; SN74CBT3306PWRG4; CBTD3306PW,118; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-7WB3305MUTAG-OS ,ONSONS7WB3305MUTAG Base Product Number: 7WB3305

Win Source Part Number: 1040981-7WB3305MUTAG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 8-UFDFN
Supplier Device Package: 8-UDFN (1.8x1.2)
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74CBT3306PWR; NC7WB3125K8X; 7WBD3306DTR2G; 7WB3306DTR2G; SN74CBT3306PWRG4; CBTD3306PW,118;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-7WB3305MUTAG-OS,ONSONS7WB3305MUTAG
Base Product Number: 7WB3305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040981-7WB3305MUTAG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Single-pole single-throw analog switch - 74HCT1G66GV-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT753 SOT753
View Details
 - 5447/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
SN54LVC138A-SP 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601V2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details