onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WB3305MUTAG

Description
IC BUS SWITCH 1 X 1:1 8UDFN
Datasheet
Description
IC BUS SWITCH 1 X 1:1 8UDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 7WB3305MUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
7WB3305MUTAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WB3305MUTAG
IC BUS SWITCH 1 X 1:1 8UDFN

IC BUS SWITCH 1 X 1:1 8UDFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - 7WB3305MUTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
7WB3305MUTAG
Signal Switches, Multiplexers, Decoders 7WB3305MUTAG
Bus Switch 1 x 1:1 8-UDFN (1.8x1.2)

Bus Switch 1 x 1:1 8-UDFN (1.8x1.2)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 7WB3305MUTAG 7WB3305MUTAG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC257PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC1G139DCUTE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers