onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7SB385DTT1G

Description
Win Source Part Number: 970630-7SB385DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DTT1GOSTR,2156 -7SB385DTT1G-OS,7SB3 85DTT1G-ND,ONSONS7SB 385DTT1G,7SB385DTT1G OSDKR,7SB385DTT1GOSC T Base Product Number: 7SB385 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 970630-7SB385DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DTT1GOSTR,2156 -7SB385DTT1G-OS,7SB3 85DTT1G-ND,ONSONS7SB 385DTT1G,7SB385DTT1G OSDKR,7SB385DTT1GOSC T Base Product Number: 7SB385 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
970630-7SB385DTT1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 970630-7SB385DTT1G
Win Source Part Number: 970630-7SB385DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: 5-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DTT1GOSTR,2156 -7SB385DTT1G-OS,7SB3 85DTT1G-ND,ONSONS7SB 385DTT1G,7SB385DTT1G OSDKR,7SB385DTT1GOSC T Base Product Number: 7SB385 Product Status: Obsolete

Win Source Part Number: 970630-7SB385DTT1G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 7SB385DTT1GOSTR,2156-7SB385DTT1G-OS,7SB385DTT1G-ND,ONSONS7SB385DTT1G,7SB385DTT1GOSDKR,7SB385DTT1GOSCT
Base Product Number: 7SB385
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 970630-7SB385DTT1G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4851D,118 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details