onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7SB385DFT2G

Description
Win Source Part Number: 1150310-7SB385DFT2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DFT2G-ND,7SB38 5DFT2GOSTR,7SB385DFT 2GOSDKR,7SB385DFT2GO SCT Base Product Number: 7SB385
Request a Quote Datasheet
Description
Win Source Part Number: 1150310-7SB385DFT2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DFT2G-ND,7SB38 5DFT2GOSTR,7SB385DFT 2GOSDKR,7SB385DFT2GO SCT Base Product Number: 7SB385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1150310-7SB385DFT2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1150310-7SB385DFT2G
Win Source Part Number: 1150310-7SB385DFT2G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB385DFT2G-ND,7SB38 5DFT2GOSTR,7SB385DFT 2GOSDKR,7SB385DFT2GO SCT Base Product Number: 7SB385

Win Source Part Number: 1150310-7SB385DFT2G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 7SB385DFT2G-ND,7SB385DFT2GOSTR,7SB385DFT2GOSDKR,7SB385DFT2GOSCT
Base Product Number: 7SB385

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1150310-7SB385DFT2G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

LM567C Tone Decoder - LM567CN - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
Quad single-pole single-throw analog switch - 74HC4066BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT762-1 SOT762-1
View Details