onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7SB3257DTT1G

Description
Win Source Part Number: 1139678-7SB3257DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB3257DTT1G-ND,7SB3 257DTT1GOSCT,2156-7S B3257DTT1G-OS,7SB325 7DTT1GOSDKR,7SB3257D TT1GOSTR,ONSONS7SB32 57DTT1G Base Product Number: 7SB3257 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1139678-7SB3257DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB3257DTT1G-ND,7SB3 257DTT1GOSCT,2156-7S B3257DTT1G-OS,7SB325 7DTT1GOSDKR,7SB3257D TT1GOSTR,ONSONS7SB32 57DTT1G Base Product Number: 7SB3257 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1139678-7SB3257DTT1G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1139678-7SB3257DTT1G
Win Source Part Number: 1139678-7SB3257DTT1G Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 7SB3257DTT1G-ND,7SB3 257DTT1GOSCT,2156-7S B3257DTT1G-OS,7SB325 7DTT1GOSDKR,7SB3257D TT1GOSTR,ONSONS7SB32 57DTT1G Base Product Number: 7SB3257 Product Status: Obsolete

Win Source Part Number: 1139678-7SB3257DTT1G
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 7SB3257DTT1G-ND,7SB3257DTT1GOSCT,2156-7SB3257DTT1G-OS,7SB3257DTT1GOSDKR,7SB3257DTT1GOSTR,ONSONS7SB3257DTT1G
Base Product Number: 7SB3257
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1139678-7SB3257DTT1G
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5447/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
Quad single-pole single-throw analog switch - 74HC4066D-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT108-1 SOT108-1
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 84092012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers