onsemi Logic - Logic - Gates and Inverters - 74VHCU04SJ 74VHCU04SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766107-74VHCU04SJ Series: 74VHCU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.3V Logic Level - High: 1.7V Part Status: Obsolete(EOL) Family Name: 74VHCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AHCU04NSRG4; SN74AHCU04NSG4; SN74AHCU04NS; Introduction Date: February 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766107-74VHCU04SJ Series: 74VHCU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.3V Logic Level - High: 1.7V Part Status: Obsolete(EOL) Family Name: 74VHCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AHCU04NSRG4; SN74AHCU04NSG4; SN74AHCU04NS; Introduction Date: February 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VHCU04SJ - 766107-74VHCU04SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCU04SJ
766107-74VHCU04SJ
Logic - Logic - Gates and Inverters - 74VHCU04SJ 766107-74VHCU04SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766107-74VHCU04SJ Series: 74VHCU Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.3V Logic Level - High: 1.7V Part Status: Obsolete(EOL) Family Name: 74VHCU04 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AHCU04NSRG4; SN74AHCU04NSG4; SN74AHCU04NS; Introduction Date: February 26, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766107-74VHCU04SJ
Series: 74VHCU
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Part Status: Obsolete(EOL)
Family Name: 74VHCU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AHCU04NSRG4; SN74AHCU04NSG4; SN74AHCU04NS;
Introduction Date: February 26, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766107-74VHCU04SJ
Product Name Logic - Logic - Gates and Inverters - 74VHCU04SJ
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM72D128V01XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers