onsemi Logic - Logic - Gates and Inverters - 74VHCU04MX 74VHCU04MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076550-74VHCU04MX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076550-74VHCU04MX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VHCU04MX - 076550-74VHCU04MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCU04MX
076550-74VHCU04MX
Logic - Logic - Gates and Inverters - 74VHCU04MX 076550-74VHCU04MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076550-74VHCU04MX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076550-74VHCU04MX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 076550-74VHCU04MX
Product Name Logic - Logic - Gates and Inverters - 74VHCU04MX
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Video Amplifiers ICs - 2449774P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
5 - 1800 MHz 75 Ohm 20 dB CATV Amplifier - QPL7420 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFM
View Details
Dual CMOS Voltage Comparator, Open Drain Driver - ALD2301CPAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088204QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details