onsemi Gates and Inverters 74VHCU04M

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHCU04M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCU04M-ND
Gates and Inverters 74VHCU04M-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74VHCU04M
5.5V SOIC Logic IC 705-74VHCU04M
6-Gate CMOS Inverter IC, SOIC, 4.5-5.5V Product overview: 74VHCU04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCU04M can be used for catalog matching and distributor lookup.

6-Gate CMOS Inverter IC, SOIC, 4.5-5.5V Product overview: 74VHCU04M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCU04M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74VHCU04M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCU04M
Logic - Gates and Inverters 74VHCU04M
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74VHCU04M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCU04M
Gates and Inverters 74VHCU04M
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHCU04M-ND 705-74VHCU04M 74VHCU04M 74VHCU04M
Product Name Gates and Inverters 5.5V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 1.7V (Low), 0.3V (High) 2V ~ 5.5V
Inputs 1 6 1
Propagation Delay 7 ns 7 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20PW,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
3 suppliers
Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details