"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOP
IC FF D-TYPE DUAL 1BIT 14SOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHCT74ASJ-ND | 74VHCT74ASJ | 74VHCT74ASJ | 74VHCT74ASJ |
| Product Name | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 8.8 ns | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA |