The 74VHCT573AM is an octal D-type latch with 3-STATE outputs, fabricated in CMOS technology for high-speed operation and low power dissipation. It is packaged in a 20-lead small outline integrated circuit (SOIC), JEDEC MS-013, 0.300 inch wide. The device operates with a maximum supply current of 4 µA at 25°C and features input and output protection for voltages from 0V to 7V. Propagation delay is 7.7 ns typical at 25°C, and it maintains TTL-compatible inputs with high noise immunity (V_IH = 2.0 V, V_IL = 0.8 V). The outputs assume a high-impedance state when the output enable (OE) pin is high. It is pin and function compatible with the 74HCT573.
Octal 3-STATE Latch IC, SOIC, CMOS, 5V Product overview: 74VHCT573AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74VHCT573AM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 708-74VHCT573AM |
| Product Name | 5V SOIC Logic IC |
| Gate Type | D-Type, Latch |