Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1133592-74VHCT541AMT
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHCT541
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
IC BUF NON-INVERT 5.5V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 74VHCT541AMTCFS-ND | 1133592-74VHCT541AMTC | 74VHCT541AMTC |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Hard To Find - 74VHCT541AMTC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |