onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT540ASJX

Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet
Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT540ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74VHCT540ASJX
Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT540ASJX
IC BUFFER INVERT 5.5V 20SOP

IC BUFFER INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74VHCT540ASJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
RF Receivers - SI4629-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Package Type 48-VFQFN Exposed Pad
View Details
RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
GPS Antennas - 337014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details