onsemi Logic - Logic - Flip Flops - 74VHCT374AMX 74VHCT374AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766096-74VHCT374AMX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Family Name: 74VHCT374 Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Alternative Parts (Cross-Reference): TC74VHCT374AFW(ELP; SN74AHCT374DWG4; SN74AHCT374DWRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766096-74VHCT374AMX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Family Name: 74VHCT374 Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Alternative Parts (Cross-Reference): TC74VHCT374AFW(ELP; SN74AHCT374DWG4; SN74AHCT374DWRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHCT374AMX
766096-74VHCT374AMX
Logic - Logic - Flip Flops - 74VHCT374AMX 766096-74VHCT374AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766096-74VHCT374AMX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Family Name: 74VHCT374 Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Alternative Parts (Cross-Reference): TC74VHCT374AFW(ELP; SN74AHCT374DWG4; SN74AHCT374DWRG4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766096-74VHCT374AMX
Series: 74VHCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Family Name: 74VHCT374
Categories: Integrated Circuits (ICs)
Clock Frequency: 130MHz
Alternative Parts (Cross-Reference): TC74VHCT374AFW(ELP; SN74AHCT374DWG4; SN74AHCT374DWRG4;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Flip Flops - 74VHCT374AMXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - 74VHCT374AMX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHCT374AMX
Logic - Flip Flops 74VHCT374AMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74VHCT374AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHCT374AMX
Flip Flops 74VHCT374AMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74VHCT374AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHCT374AMX
Flip Flops 74VHCT374AMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHCT374AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHCT374AMX
Integrated Circuits (ICs) - Logic - Flip Flops 74VHCT374AMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 766096-74VHCT374AMX 74VHCT374AMXTR-ND 74VHCT374AMX 74VHCT374AMX 74VHCT374AMX
Product Name Logic - Logic - Flip Flops - 74VHCT374AMX Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.4 ns 10.4 ns
fMAX 130 MHz 130 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive-edge trigger - 74LV74PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
7 suppliers
Flip Flops - 54ACT374DM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT574CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details