Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103534-74VHCT245AMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Communications & Networking
Quantity per package: 1k pcs
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC TXRX NON-INVERT 5.5V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 103534-74VHCT245AMX | 74VHCT245AMXTR-ND | 74VHCT245AMX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT245AMX | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |