74VHCT Series High Speed Octal Buffer/Line Driver w/ 3-STATE Output - TSSOP-20
BUFFER/LINE DRIVER, -40 TO 85DEG C; Logic Family / Base Number:74VHC245; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74VHCT245AMTCX | 07AH5338 |
| Product Name | Others | Buffer/line Driver, -40 To 85Deg C; Logic Family / Base Number Onsemi |