onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCX 74VHCT240AMTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007498-74VHCT240AMTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007498-74VHCT240AMTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCX - 007498-74VHCT240AMTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCX
007498-74VHCT240AMTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCX 007498-74VHCT240AMTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007498-74VHCT240AMTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007498-74VHCT240AMTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT240AMTCXDKR-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT240AMTCXDKR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT240AMTCXCT-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT240AMTCXCT-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
74VHCT240AMTCXTR-ND
Buffers, Drivers, Receivers, Transceivers 74VHCT240AMTCXTR-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74VHCT240AMTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT240AMTCX
IC BUFFER INVERT 5.5V 20TSSOP

IC BUFFER INVERT 5.5V 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 007498-74VHCT240AMTCX 74VHCT240AMTCXDKR-ND 74VHCT240AMTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240AMTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162240MTDX - 908313-74LVT162240MTDX - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 48-TSSOP
View Details
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1591-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details