Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74VHCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:- RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT14AMXTR-ND | 74VHCT14AMX | 38C8005 | 74VHCT14AMX | 74VHCT14AMX |
| Product Name | Gates and Inverters | Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14, Full Reel; No. Of Inputs Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 9.6 ns |