The Hex Schmitt Inverter, part number 31Y6447, is a high-speed CMOS device featuring six independent inverters capable of converting slowly changing input signals into sharply defined, jitter-free output signals. It operates with a typical propagation delay of 5.0 ns at 25°C and offers high noise immunity with input threshold levels of 2.0V for high and 0.8V for low. The device supports a wide input voltage range of 0V to 7V, allowing for compatibility between 3V and 5V systems, making it suitable for interfacing applications. Additionally, it has low power dissipation, with a maximum supply current of 2µA at 25°C, and includes power-down protection on all inputs and outputs. The product is available in a TSSOP-14 package, which is lead-free and compliant with JEDEC standards.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverters Hex Schmitt Inverter Product overview: 74VHCT14AMTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT14AMTCX can be used for catalog matching and distributor lookup.
HEX INVERTER, SCHMITT, 1 I/P, TSSOP-14; Logic Family / Base Number:-; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT14AMTCXCT-ND | 705-74VHCT14AMTCX | 31Y6447 | 74VHCT14AMTCX | 74VHCT14AMTCX |
| Product Name | Gates and Inverters | Logic IC | Hex Inverter, Schmitt, 1 I/p, Tssop-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V to 5.5 V | 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) |
| Inputs | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 9.6 ns |