onsemi 5V SOIC Logic IC 74VHCT14AM

Description
6-Ch Schmitt Inverter, 5V, CMOS, SOIC Product overview: 74VHCT14AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT14AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Inverter, 5V, CMOS, SOIC Product overview: 74VHCT14AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT14AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-74VHCT14AM
5V SOIC Logic IC 705-74VHCT14AM
6-Ch Schmitt Inverter, 5V, CMOS, SOIC Product overview: 74VHCT14AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT14AM can be used for catalog matching and distributor lookup.

6-Ch Schmitt Inverter, 5V, CMOS, SOIC Product overview: 74VHCT14AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT14AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHCT14AM - 1133578-74VHCT14AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCT14AM
1133578-74VHCT14AM
Logic - Logic - Gates and Inverters - 74VHCT14AM 1133578-74VHCT14AM
Manufacturer: ON Semiconductor Win Source Part Number: 1133578-74VHCT14AM Packaging: Tube Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74VHCT14AFT; 74VHCT14AMTR; 74VHCT14ASJX; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74VHCT14 Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 9.6ns at 5V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 1133578-74VHCT14AM
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74VHCT14AFT; 74VHCT14AMTR; 74VHCT14ASJX;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHCT14
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 9.6ns at 5V, 50pF

Buy Now
Gates and Inverters - 74VHCT14AM-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT14AM-ND
Gates and Inverters 74VHCT14AM-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHCT14AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHCT14AM
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT14AM
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - 74VHCT14AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT14AM
Gates and Inverters 74VHCT14AM
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VHCT14AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT14AM
Gates and Inverters 74VHCT14AM
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHCT14AM 1133578-74VHCT14AM 74VHCT14AM-ND 74VHCT14AM 74VHCT14AM
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - 74VHCT14AM Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 1 6 1 1
Propagation Delay 9.6 ns 9.6 ns 9.6 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74AHCT2G32GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; OR
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details