Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140099-74VHCT138ASJ
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 47
8-to-1 Demultiplexer/Decode
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 140099-74VHCT138ASJ | 743-74VHCT138ASJ | 74VHCT138ASJ-ND | 74VHCT138ASJ |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHCT138ASJ | 5V Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |