Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007495-74VHCT138AMTC
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74VHCT138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74AHCT138PWLE; SN74AHCT138PWRG; TC74VHCT138AFT(SOE; TC74VHCT138AFT(EL);
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Encoders, Decoders, Multiplexers & Demultiplexers 3-to-8 Dec/Demulti Product overview: 74VHCT138AMTCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHCT138AMTCX can be used for catalog matching and distributor lookup.
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74VHCT138AMTCXDKR-ND | 007495-74VHCT138AMTCX | 743-74VHCT138AMTCX | 74VHCT138AMTCX |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHCT138AMTCX | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Reel | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts |