onsemi Gates and Inverters 74VHCT08ASJ

Description
AND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
AND Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHCT08ASJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT08ASJ-ND
Gates and Inverters 74VHCT08ASJ-ND
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
 - 74VHCT08ASJ - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHCT08ASJ - 766085-74VHCT08ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCT08ASJ
766085-74VHCT08ASJ
Logic - Logic - Gates and Inverters - 74VHCT08ASJ 766085-74VHCT08ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766085-74VHCT08ASJ Series: 74VHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: 74VHCT08 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74AHCT08NSRG4; SN74AHCT08NS; SN74AHCT08NSG4; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766085-74VHCT08ASJ
Series: 74VHCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: 74VHCT08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74AHCT08NSRG4; SN74AHCT08NS; SN74AHCT08NSG4;
Introduction Date: March 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74VHCT08ASJ
5.5V SOIC Logic IC 705-74VHCT08ASJ
4-Input CMOS AND Gate IC, SOIC, 5.5V, 7.9ns Product overview: 74VHCT08ASJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT08ASJ can be used for catalog matching and distributor lookup.

4-Input CMOS AND Gate IC, SOIC, 5.5V, 7.9ns Product overview: 74VHCT08ASJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT08ASJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74VHCT08ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT08ASJ
Logic - Gates and Inverters 74VHCT08ASJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHCT08ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHCT08ASJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT08ASJ
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site
Gates and Inverters - 74VHCT08ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT08ASJ
Gates and Inverters 74VHCT08ASJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74VHCT08ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT08ASJ
Gates and Inverters 74VHCT08ASJ
AND Gate IC 4 Channel 14-SOP

AND Gate IC 4 Channel 14-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHCT08ASJ-ND 74VHCT08ASJ 766085-74VHCT08ASJ 705-74VHCT08ASJ 74VHCT08ASJ 74VHCT08ASJ 74VHCT08ASJ
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74VHCT08ASJ 5.5V SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
 - 74AHC1G32GW/S500H - Rochester Electronics
Specs
Gate Type OR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details