The 74VHCT08AN is a quad 2-input AND gate designed using advanced high-speed CMOS technology. It operates with a typical propagation delay of 5.0 ns at 25°C, providing efficient performance for digital logic applications. The device features high noise immunity with input threshold levels of 2.0V for high and 0.8V for low, ensuring reliable operation in various environments. It includes power-down protection on all inputs and outputs, allowing for safe interfacing with voltages from 0V to 7V regardless of the supply voltage. The low power dissipation is notable, with a maximum supply current of 2µA at 25°C. The 74VHCT08AN is compatible with 74HCT08, making it suitable for applications requiring integration with existing designs. It is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP, catering to different layout requirements. This device is ideal for engineers looking for a reliable and efficient AND gate for their digital circuit designs.
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDIP14
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
AND Gate IC 4 Channel 14-MDIP
IC GATE AND 4CH 2-INP 14DIP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT08AN | 74VHCT08AN-ND | 74VHCT08AN | 74VHCT08AN | 74VHCT08AN |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 |