onsemi Quad 5V SOIC Logic IC 74VHCT08AMX

Description
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Description
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHCT08A is a quad 2-input AND gate designed using advanced high-speed CMOS technology. It operates with a typical propagation delay of 5.0 ns at 25°C, providing efficient performance for digital logic applications. The device features high noise immunity with input thresholds of 2.0V for high and 0.8V for low, ensuring reliable operation in various conditions. It includes power-down protection on all inputs and outputs, allowing for safe interfacing with voltages from 0V to 7V regardless of the supply voltage. The low power dissipation is notable, with a maximum supply current of 2µA at 25°C. The product is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for space-constrained applications. This component is compatible with 3V to 5V systems and can be used in battery backup configurations.

Datasheet Summary
Powered by GS/AI

The 74VHCT08A is a quad 2-input AND gate designed using advanced high-speed CMOS technology. It operates with a typical propagation delay of 5.0 ns at 25°C, providing efficient performance for digital logic applications. The device features high noise immunity with input thresholds of 2.0V for high and 0.8V for low, ensuring reliable operation in various conditions. It includes power-down protection on all inputs and outputs, allowing for safe interfacing with voltages from 0V to 7V regardless of the supply voltage. The low power dissipation is notable, with a maximum supply current of 2µA at 25°C. The product is available in a 14-lead Small Outline Integrated Circuit (SOIC) package, making it suitable for space-constrained applications. This component is compatible with 3V to 5V systems and can be used in battery backup configurations.

Suppliers

Company
Product
Description
Supplier Links
 - 74VHCT08AMX - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
 - 74VHCT08AMX - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-74VHCT08AMX
Quad 5V SOIC Logic IC 705-74VHCT08AMX
Quad 2-Input AND Gate IC, 5V, CMOS, SOIC, 7.9ns Product overview: 74VHCT08AMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT08AMX can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, CMOS, SOIC, 7.9ns Product overview: 74VHCT08AMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT08AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHCT08AMX - 007493-74VHCT08AMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHCT08AMX
007493-74VHCT08AMX
Logic - Logic - Gates and Inverters - 74VHCT08AMX 007493-74VHCT08AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007493-74VHCT08AMX Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007493-74VHCT08AMX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Gates and Inverters - 74VHCT08AMXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT08AMXTR-ND
Gates and Inverters 74VHCT08AMXTR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VHCT08AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT08AMX
Gates and Inverters 74VHCT08AMX
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74VHCT08AMX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT08AMX
Logic - Gates and Inverters 74VHCT08AMX
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHCT08AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHCT08AMX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT08AMX
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74VHCT08AMX
Logic Gates 74VHCT08AMX
Logic Gates Qd 2-Input AND Gate

Logic Gates Qd 2-Input AND Gate

Buy Now Datasheet
Ic, Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi - 38C8003 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
38C8003
Ic, Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi 38C8003
IC, QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74VHCT08; Logic IC Family:74VHCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

IC, QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74VHCT08; Logic IC Family:74VHCT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHCT08AMX 705-74VHCT08AMX 007493-74VHCT08AMX 74VHCT08AMXTR-ND 74VHCT08AMX 74VHCT08AMX 74VHCT08AMX 74VHCT08AMX 38C8003
Product Name Quad 5V SOIC Logic IC Logic - Logic - Gates and Inverters - 74VHCT08AMX Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND
Logic Family CMOS
IC Package Type SOP; Other; SOP14 Other; SOIC SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
8-input NAND gate - 74AHCT30BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details