Inverter IC 6 Channel 14-SOP
Hex Inverter IC, 6-Gate, 5V, CMOS, SOIC Product overview: 74VHCT04ASJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT04ASJ can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 729215-74VHCT04ASJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHCT04
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.7ns at 5V, 50pF
IC INVERTER 6CH 1-INP 14SOP
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT04ASJ-ND | 705-74VHCT04ASJ | 729215-74VHCT04ASJ | 74VHCT04ASJ | 74VHCT04ASJ | 74VHCT04ASJ |
| Product Name | Gates and Inverters | 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - 74VHCT04ASJ | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | 7.7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |