onsemi Logic IC 74VHCT04AMX

Description
IC INVERTER 6CH 1-INP 14SOIC Product overview: 74VHCT04AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT04AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC INVERTER 6CH 1-INP 14SOIC Product overview: 74VHCT04AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT04AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER 6CH 1-INP 14SOIC Product overview: 74VHCT04AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT04AMX can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 1-INP 14SOIC Product overview: 74VHCT04AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT04AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74VHCT04AMXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT04AMXTR-ND
Gates and Inverters 74VHCT04AMXTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74VHCT04AMXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHCT04AMXCT-ND
Gates and Inverters 74VHCT04AMXCT-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - 74VHCT04AMX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT04AMX
Logic - Gates and Inverters 74VHCT04AMX
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 78K6357 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
78K6357
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 78K6357
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT04A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT04A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74VHCT04AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT04AMX
Gates and Inverters 74VHCT04AMX
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74VHCT04AMX 74VHCT04AMXTR-ND 74VHCT04AMX 78K6357 74VHCT04AMX
Product Name Logic IC Gates and Inverters Logic - Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 4.5 V to 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family 74VHCT
Inputs 1 1 1 1
Propagation Delay 7.7 ns 7.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details