NAND Gate IC 4 Channel 14-SOP
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT00ASJX-ND | 74VHCT00ASJX | 74VHCT00ASJX | 74VHCT00ASJX | 74VHCT00ASJX |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.9 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |