The 74VHCT00ASJ is a quad 2-input NAND gate IC designed for high-speed operation, achieving a typical propagation delay of 5.0 ns at 25°C. It features high noise immunity with input thresholds of 2.0V for high and 0.8V for low, ensuring reliable performance in various applications. The device includes power-down protection on all inputs and outputs, allowing for safe operation across a supply voltage range of 0V to 7V. It is suitable for interfacing between 3V and 5V systems and is characterized by low power dissipation, with a maximum supply current of 2A at 25°C. The 74VHCT00ASJ is packaged in a 14-lead Small Outline Package (SOP), making it a compact option for integration into electronic designs.
NAND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
NAND Gate IC 4 Channel 14-SOP
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT00ASJ | 74VHCT00ASJ-ND | 74VHCT00ASJ | 74VHCT00ASJ | 74VHCT00ASJ |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 |