The 74VHCT00A is a quad 2-input NAND gate designed for high-speed operation while maintaining low power dissipation. It operates within a supply voltage range of 4.5V to 5.5V and is suitable for temperatures from -40°C to 85°C. The device features a typical propagation delay of 5.0 ns at 25°C, high noise immunity with input thresholds of 2.0V for high and 0.8V for low, and power down protection on all inputs and outputs. It is compatible with both 3V and 5V systems, making it versatile for various applications. The package is RoHS compliant and includes protection circuits to prevent damage from mismatched supply and input/output voltages.
Quad 2-Input NAND Gate, CMOS, SOIC N, 5V Product overview: 74VHCT00AMX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT00AMX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007486-74VHCT00AMX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NAND Gate, AHCT/VHCT Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Qd 2-Input NAND Gate
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCT00A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHCT00AMX | 74VHCT00AMXTR-ND | 007486-74VHCT00AMX | 74VHCT00AMX | 74VHCT00AMX | 74VHCT00AMX | 74VHCT00AMX | 78K6356 | 74VHCT00AMX |
| Product Name | Quad 5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHCT00AMX | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | ||
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |