The 74VHCT00AMTCX is a quad 2-input NAND gate IC designed for high-speed operation with a typical propagation delay of 5.0 ns at 25°C. It features high noise immunity with input thresholds of 2.0V for high and 0.8V for low, ensuring reliable performance in various applications. The device includes power down protection on all inputs and outputs, allowing for safe operation across a supply voltage range of 0V to 7V. It is compatible with both 3V and 5V systems, making it suitable for interfacing between different voltage levels. The IC is housed in a 14-lead Thin Shrink Small Outline Package (TSSOP), which is compact and suitable for space-constrained designs. The product is also available in tape and reel packaging for automated assembly processes.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007485-74VHCT00AMTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC NAND 4-CIR 2-IN 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74VHCT00AMTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT00AMTCX can be used for catalog matching and distributor lookup.
NAND GATE, AHCT/VHCT SERIES, 4-F
IC GATE NAND 4CH 2-INP 14TSSOP
NAND Gate IC 4 Channel 14-TSSOP
NAND Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14TSSOP
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHCT00A; Logic IC Family:74VHCT; Supply Voltage Min:4.5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007485-74VHCT00AMTCX | 74VHCT00AMTCXCT-ND | 74VHCT00AMTCX | 705-74VHCT00AMTCX | 74VHCT00AMTCX | 74VHCT00AMTCX | 74VHCT00AMTCX | 74VHCT00AMTCX | 74VHCT00AMTCX | 38C8000 |
| Product Name | Logic - Logic - Gates and Inverters - 74VHCT00AMTCX | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |