onsemi Logic - Logic - Gates and Inverters - 74VHC86MX 74VHC86MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 858101-74VHC86MX Series: 74VHC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74VHC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74VHC86MXCT, 74VHC86MXTR, 74VHC86MX-ND, 74VHC86MXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 858101-74VHC86MX Series: 74VHC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74VHC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74VHC86MXCT, 74VHC86MXTR, 74VHC86MX-ND, 74VHC86MXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74VHC86MX - 858101-74VHC86MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC86MX
858101-74VHC86MX
Logic - Logic - Gates and Inverters - 74VHC86MX 858101-74VHC86MX
Manufacturer: ON Semiconductor Win Source Part Number: 858101-74VHC86MX Series: 74VHC Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74VHC86 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74VHC86MXCT, 74VHC86MXTR, 74VHC86MX-ND, 74VHC86MXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 858101-74VHC86MX
Series: 74VHC
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 4 Channel - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74VHC86
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74VHC86MXCT, 74VHC86MXTR, 74VHC86MX-ND, 74VHC86MXDKR

Buy Now Datasheet
Gates and Inverters - 74VHC86MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC86MXTR-ND
Gates and Inverters 74VHC86MXTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - 74VHC86MX - Rochester Electronics
Newburyport, MA, United States
Quad 2-Input Exclusive-OR Gate

Quad 2-Input Exclusive-OR Gate

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-74VHC86MX
5.5V SOIC Logic IC 705-74VHC86MX
XOR Gate IC, 4x2-Input, CMOS, SOIC N, 5.5V Product overview: 74VHC86MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC86MX can be used for catalog matching and distributor lookup.

XOR Gate IC, 4x2-Input, CMOS, SOIC N, 5.5V Product overview: 74VHC86MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC86MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 78K6391 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
78K6391
Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 78K6391
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHC86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74VHC86MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC86MX
Gates and Inverters 74VHC86MX
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC86MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC86MX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC86MX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - 74VHC86MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC86MX
Logic - Gates and Inverters 74VHC86MX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74VHC86MX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74VHC86MX
Gates and Inverters 74VHC86MX
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74VHC86MX
Logic Gates 74VHC86MX
Logic Gates Quad 2-Input OR Gate

Logic Gates Quad 2-Input OR Gate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 858101-74VHC86MX 74VHC86MXTR-ND 74VHC86MX 705-74VHC86MX 78K6391 74VHC86MX 74VHC86MX 74VHC86MX 74VHC86MX 74VHC86MX
Product Name Logic - Logic - Gates and Inverters - 74VHC86MX Gates and Inverters 5.5V SOIC Logic IC Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOT XOR OR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC-14 Other; SOIC N Other; NSOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input OR gate - 74AHCT1G32GW-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
4 suppliers