Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007484-74VHC86MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Logic Gates Quad 2-Input OR Gate Product overview: 74VHC86MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC86MTCX can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74VHC86; Logic Type:XOR Gate; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
XOR GATE, AHC/VHC SERIES, 4-FUNC
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007484-74VHC86MTCX | 705-74VHC86MTCX | 74VHC86MTCXDKR-ND | 74VHC86MTCX | 31Y6483 | 74VHC86MTCX | 74VHC86MTCX | 598-74VHC86MTCX | 74VHC86MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC86MTCX | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Xor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE XOR 4CH 2-INP 14-TSSOP | Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | OR; XOR | XOR | NOT; XOR | XOR; XOR Gate | XOR | XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2 V ~ 5.5 V | 2.5 V, 3.3 V, 5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | -3.3V; 3V; 3.3V | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | 8.8 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |