IC GATE XOR 4CH 2-INP 14SOIC Product overview: 74VHC86M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC86M can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084200-74VHC86M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,100
Quad 2-Input Exclusive-OR Gate
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-Input OR Gate
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHC86M | 74VHC86M-ND | 084200-74VHC86M | 74VHC86M | 74VHC86M | 74VHC86M | 74VHC86M | 74VHC86M |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74VHC86M | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | XOR | XOR | NOT; XOR; XOR (Exclusive OR) | OR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |