The 74VHC74N is a dual D-type flip-flop designed for high-speed operation and low power consumption, fabricated using advanced CMOS technology. It operates with a supply voltage range of 2.0V to 5.5V and features a maximum clock frequency of 170 MHz at 5V. The device includes independent preset and clear inputs, allowing for flexible control of the output states. It is compatible with both 5V and 3V systems, making it suitable for interfacing applications. The flip-flop has a low quiescent current of 2 µA and is rated for operation in temperatures ranging from -40°C to 85°C. The 74VHC74N is also RoHS compliant and features input protection that allows for safe operation with input voltages up to 5.5V, regardless of the supply voltage. This product is pin and function compatible with the 74HC74 series, making it a viable option for engineers looking for reliable flip-flop solutions in their designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076531-74VHC74N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
IC FF D-TYPE DUAL 1BIT 14DIP
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076531-74VHC74N | 74VHC74N | 74VHC74N-ND | 74VHC74N | 74VHC74N | 74VHC74N |
| Product Name | Logic - Logic - Flip Flops - 74VHC74N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | ||||
| fMAX | 115 MHz | 115 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |