Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076530-74VHC74M
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1,100
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Dual D-Type Flip-Flop with Preset and Clear
Dual D-Type Flip-Flop with Preset and Clear
IC FF D-TYPE DUAL 1BIT 14SOIC
D-TYPE FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:74VHC74; Flip-Flop Type:D; Propagation Delay:6.1ns; Frequency:170MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076530-74VHC74M | 74VHC74M-ND | 74VHC74M | 74VHC74M | 78K6389 | 74VHC74M | 74VHC74M |
| Product Name | Logic - Logic - Flip Flops - 74VHC74M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Dual, Soic-14; Logic Family / Base Number Onsemi | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 9.3 ns | 9.3 ns | 6.1 ns | ||||
| fMAX | 115 MHz | 170 MHz | 115 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |