Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007477-74VHC595MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
IC SHIFT REGISTER 8BIT 16-SOIC
SHIFT REGISTER, SIPO, 8BIT, NSOIC-16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply RoHS Compliant: Yes
IC SHIFT REGISTER 8BIT 16-SOIC
Counter Shift Registers 8-Bit Shift Register
Shift Shift Register 1 Element 8 Bit 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74VHC595MXTR-ND | 007477-74VHC595MX | 74VHC595MX | 31Y6481 | 74VHC595MX | 74VHC595MX | 74VHC595MX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74VHC595MX | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, Sipo, 8Bit, Nsoic-16; Logic Family / Base Number Onsemi | Logic - Shift Registers | Counter Shift Registers | Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |