Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076528-74VHC574MTC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
D Flip-Flop
D Flip-Flop
IC FF D-TYPE SNGL 8BIT 20TSSOP
D-TYPE FLIP FLOP, 3-STATE, TSSOP-20; Logic Family / Base Number:74VHC574; Flip-Flop Type:D; Propagation Delay:7.1ns; Frequency:180MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:- RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 076528-74VHC574MTC | 74VHC574MTC-ND | 74VHC574MTC | 74VHC574MTC | 78K6386 | 74VHC574MTC | 74VHC574MTC |
| Product Name | Logic - Logic - Flip Flops - 74VHC574MTC | Flip Flops | Logic - Flip Flops | D-Type Flip Flop, 3-State, Tssop-20; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 10.6 ns | 10.6 ns | 7.1 ns | ||||
| fMAX | 115 MHz | 115 MHz | 180 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |