onsemi Logic - Logic - Latches - 74VHC573MX 74VHC573MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009927-74VHC573MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.5ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009927-74VHC573MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.5ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC573MX
1009927-74VHC573MX
Logic - Logic - Latches - 74VHC573MX 1009927-74VHC573MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009927-74VHC573MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.5ns Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009927-74VHC573MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Latches - 74VHC573MXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74VHC573MXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74VHC573MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC573MX
Latches 74VHC573MX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC573MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC573MX
Integrated Circuits (ICs) - Logic - Latches 74VHC573MX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74VHC573MX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHC573MX
Logic - Latches 74VHC573MX
IC LATCH OCTAL D 3STATE 20SOIC

IC LATCH OCTAL D 3STATE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1009927-74VHC573MX 74VHC573MXCT-ND 74VHC573MX 74VHC573MX 74VHC573MX
Product Name Logic - Logic - Latches - 74VHC573MX Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
2 suppliers
Octal D-type transparent latch; 3-state - 74HC573PW-Q100/GJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details