NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74VHC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC, BUFF/DVR, TRI-ST, 8BIT, 20TSSOP; Logic Family / Base Number:74VHC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Octal Buf/Line Drv
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 85K9078 | 74VHC541MTC |
| Product Name | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi | Buffers & Line Drivers |