onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC541MTC 74VHC541MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076524-74VHC541MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC74VHC541FT(EL); TC74VHC541FT(K); TC74VHC541FT(EL,M); TC74VHC541FT(EL,K); Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,825
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076524-74VHC541MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC74VHC541FT(EL); TC74VHC541FT(K); TC74VHC541FT(EL,M); TC74VHC541FT(EL,K); Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC541MTC - 076524-74VHC541MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC541MTC
076524-74VHC541MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC541MTC 076524-74VHC541MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076524-74VHC541MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Family Name: 74VHC541 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): TC74VHC541FT(EL); TC74VHC541FT(K); TC74VHC541FT(EL,M); TC74VHC541FT(EL,K); Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1,825

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076524-74VHC541MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74VHC541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): TC74VHC541FT(EL); TC74VHC541FT(K); TC74VHC541FT(EL,M); TC74VHC541FT(EL,K);
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1,825

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 076524-74VHC541MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC541MTC
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details