74VHC CMOS, SMD, 74VHC541, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74VHC541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 99K0675 |
| Product Name | 74Vhc Cmos, Smd, 74Vhc541, Soic20; Logic Device Type Onsemi |
| RoHS Compliant | RoHS |