onsemi Analog Switches, Multiplexers, Demultiplexers 74VHC4051MX

Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74VHC4051MX-ND
Analog Switches, Multiplexers, Demultiplexers 74VHC4051MX-ND
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 30MHz 6V SOIC Analog Switch and Multiplexer IC
747-74VHC4051MX
SMD 30MHz 6V SOIC Analog Switch and Multiplexer IC 747-74VHC4051MX
8:1 MUX/DEMUX IC, 30MHz, 6V, SOIC, Surface Mount Product overview: 74VHC4051MX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 30MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MX can be used for catalog matching and distributor lookup.

8:1 MUX/DEMUX IC, 30MHz, 6V, SOIC, Surface Mount Product overview: 74VHC4051MX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, 30MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX - 1009916-74VHC4051MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX
1009916-74VHC4051MX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX 1009916-74VHC4051MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009916-74VHC4051MX Packaging: Reel - TR Number of Circuits: 1 Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009916-74VHC4051MX
Packaging: Reel - TR
Number of Circuits: 1
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 90pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74VHC4051MX
Interface - Analog Switches, Multiplexers, Demultiplexers 74VHC4051MX
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74VHC4051MX
Analog Switches, Multiplexers, Demultiplexers 74VHC4051MX
1 Circuit IC Switch 8:1 100Ohm 16-SOIC

1 Circuit IC Switch 8:1 100Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74VHC4051MX-ND 747-74VHC4051MX 1009916-74VHC4051MX 74VHC4051MX 74VHC4051MX
Product Name Analog Switches, Multiplexers, Demultiplexers SMD 30MHz 6V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MX Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1
Supply Voltage (VS) 1 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 100 ohms 10 ohms 100 ohms
tON 41 ns
tOFF 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371228-74AHC138D,118 - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers