onsemi Clock Generators, PLLs, Frequency Synthesizers 74VHC4046N

Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
74VHC4046N-ND
Clock Generators, PLLs, Frequency Synthesizers 74VHC4046N-ND
"Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300"", 7.62mm)"

"Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
DIP Clock and Timing IC
728-74VHC4046N
DIP Clock and Timing IC 728-74VHC4046N
IC LOCK LOOP PHASE CMOS 16-DIP Product overview: 74VHC4046N from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74VHC4046N can be used for catalog matching and distributor lookup.

IC LOCK LOOP PHASE CMOS 16-DIP Product overview: 74VHC4046N from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, DIP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74VHC4046N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N - 858098-74VHC4046N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N
858098-74VHC4046N
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N 858098-74VHC4046N
Manufacturer: ON Semiconductor Win Source Part Number: 858098-74VHC4046N Series: 74VHC Operating Temperature Range: -40°C ~ 85°C Features: Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74VHC4046 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 858098-74VHC4046N
Series: 74VHC
Operating Temperature Range: -40°C ~ 85°C
Features: Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74VHC4046
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
74VHC4046N
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 74VHC4046N
IC LOCK LOOP PHASE CMOS 16-DIP

IC LOCK LOOP PHASE CMOS 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74VHC4046N
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74VHC4046N
IC PHASE LOCK LOOP 16DIP

IC PHASE LOCK LOOP 16DIP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
74VHC4046N
Clock Generators, PLLs, Frequency Synthesizers 74VHC4046N
Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 14MHz 1 16-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number 74VHC4046N-ND 728-74VHC4046N 858098-74VHC4046N 74VHC4046N 74VHC4046N 74VHC4046N
Product Name Clock Generators, PLLs, Frequency Synthesizers DIP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046N Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface 3-State 3-STATE 3-State 3-State
Package Type Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" Rail/Tube DIP; PDIP; 16-PDIP Through Hole DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY2305SXI-1-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers