onsemi Clock Generators, PLLs, Frequency Synthesizers 74VHC4046MX

Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
74VHC4046MX-ND
Clock Generators, PLLs, Frequency Synthesizers 74VHC4046MX-ND
"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-74VHC4046MX
Clock and Timing IC 728-74VHC4046MX
Phase Locked Loops - PLL CMOS Phase-Lock Loop Product overview: 74VHC4046MX from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74VHC4046MX can be used for catalog matching and distributor lookup.

Phase Locked Loops - PLL CMOS Phase-Lock Loop Product overview: 74VHC4046MX from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-74VHC4046MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX
094381-74VHC4046MX
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX 094381-74VHC4046MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 094381-74VHC4046MX Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: 3-State PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Maximum Input Frequency: 14MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094381-74VHC4046MX
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: 3-State
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Maximum Input Frequency: 14MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
74VHC4046MX
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 74VHC4046MX
IC PHASE LOCK LOOP CMOS 16SOIC

IC PHASE LOCK LOOP CMOS 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
74VHC4046MX
Clock Generators, PLLs, Frequency Synthesizers 74VHC4046MX
Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 14MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
74VHC4046MX
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 74VHC4046MX
IC PHASE LOCK LOOP 16SOIC

IC PHASE LOCK LOOP 16SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 74VHC4046MX-ND 728-74VHC4046MX 094381-74VHC4046MX 74VHC4046MX 74VHC4046MX 74VHC4046MX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74VHC4046MX Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Phase Lock Loop (PLL); Clock Generator
Bus Interface 3-State 3-STATE 3-State 3-State 3-State
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; 16-SOIC Surface Mount; Surface Mount Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2 to 6 volts 2 to 6 volts 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data