Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076520-74VHC4040MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 210MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC COUNTER VIN 12STAGE 16SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER VIN 12STAGE 16SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74VHC4040MXTR-ND | 076520-74VHC4040MX | 74VHC4040MX | 74VHC4040MX | 74VHC4040MX | 74VHC4040MX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74VHC4040MX | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC |