onsemi Logic - Logic - Counters, Dividers - 74VHC4040MTC 74VHC4040MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076519-74VHC4040MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 210MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 94
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076519-74VHC4040MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 210MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 94
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74VHC4040MTC - 076519-74VHC4040MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74VHC4040MTC
076519-74VHC4040MTC
Logic - Logic - Counters, Dividers - 74VHC4040MTC 076519-74VHC4040MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076519-74VHC4040MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 12 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 210MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 94

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076519-74VHC4040MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 210MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 94

Buy Now Datasheet
Counters, Dividers - 488-74VHC4040MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-74VHC4040MTC-ND
Counters, Dividers 488-74VHC4040MTC-ND
IC COUNTER BIN 12STAGE 16-TSSOP

IC COUNTER BIN 12STAGE 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Counters Logic Counters
Product Number 076519-74VHC4040MTC 488-74VHC4040MTC-ND
Product Name Logic - Logic - Counters, Dividers - 74VHC4040MTC Counters, Dividers
Supply Voltage 2 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC390DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Clock Frequency 71 MHz
View Details
SN54LS590 8-Bit Binary Counters With Output Registers - 5962-87517012A - Texas Instruments
Specs
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details