onsemi Counters, Dividers 74VHC393MTC

Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74VHC393MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74VHC393MTC-ND
Counters, Dividers 74VHC393MTC-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74VHC393MTC - 076517-74VHC393MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74VHC393MTC
076517-74VHC393MTC
Logic - Logic - Counters, Dividers - 74VHC393MTC 076517-74VHC393MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076517-74VHC393MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 115MHz Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 94

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076517-74VHC393MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 115MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 94

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74VHC393MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74VHC393MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers 74VHC393MTC
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site
Counters, Dividers - 74VHC393MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74VHC393MTC
Counters, Dividers 74VHC393MTC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74VHC393MTC-ND 076517-74VHC393MTC 74VHC393MTC 74VHC393MTC
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74VHC393MTC Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 14-TSSOP SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Counters, Dividers - 74LS393PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual 4-bit binary ripple counter - 74LV393D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +4.6
View Details
7 suppliers
Logic - Counters, Dividers - 74HC161PW112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details