onsemi Counters, Dividers 74VHC393M

Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74VHC393MFS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74VHC393MFS-ND
Counters, Dividers 74VHC393MFS-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi - 78K6380 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi
78K6380
4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi 78K6380
4 BIT DUAL BINARY COUNTER, SOIC-14; Logic Family / Base Number:74VHC393; Counter Type:Binary; Clock Frequency:170MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

4 BIT DUAL BINARY COUNTER, SOIC-14; Logic Family / Base Number:74VHC393; Counter Type:Binary; Clock Frequency:170MHz; Count Maximum:16; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Counters, Dividers - 74VHC393M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74VHC393M
Counters, Dividers 74VHC393M
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 74VHC393M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74VHC393M
Counters, Dividers 74VHC393M
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC

Buy Now
Logic - Counters, Dividers - 74VHC393M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74VHC393M
Logic - Counters, Dividers 74VHC393M
IC COUNTER BIN DUAL 4BIT 14-SOIC

IC COUNTER BIN DUAL 4BIT 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74VHC393MFS-ND 78K6380 74VHC393M 74VHC393M
Product Name Counters, Dividers 4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N Binary
Counter Category Asynchronous Synchronous; Synchronous / Asynchronous
Counter Direction UP UP
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HC193DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers